TE Connectivity Electromechanical Relays & Contactors 4-1618278-2

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 250 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 50 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 250 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 50 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618278-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618278-2
Electromechanical Relays & Contactors 4-1618278-2
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 250 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 50 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 250
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 50
  • Contact Voltage Rating (VDC) : 15

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >32 - ≤50

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Bifurcated Terminal
Buy Now
Relays - 4-1618278-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPDT

RELAY, VACUUM, SPDT

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1618278-2 4-1618278-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393315-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393788-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
2 suppliers