TE Connectivity Electromechanical Relays & Contactors 4-1618276-3

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 30 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 18 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 30 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 18 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618276-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618276-3
Electromechanical Relays & Contactors 4-1618276-3
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 30 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 18 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 30
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 18
  • Contact Voltage Rating (VDC) : 25

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Flying Leads
Buy Now
Relays - 4-1618276-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NO

RELAY, VACUUM, SPST-NO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1618276-3 4-1618276-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
5 suppliers
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Relays - 1-1393238-7 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers