TE Connectivity Electromechanical Relays & Contactors 4-1618394-1

Description
Configuration Features Contact Arrangement : 1 Form Y SPST-NC Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 36 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form Y SPST-NC Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 36 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618394-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618394-1
Electromechanical Relays & Contactors 4-1618394-1
Configuration Features Contact Arrangement : 1 Form Y SPST-NC Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 36 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals

Configuration Features


  • Contact Arrangement : 1 Form Y SPST-NC
  • Relay Options : Power Switching, Not RF Rated

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 9 - 36
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900
  • Contact Voltage Rating (VDC) : 12 - 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Stud Terminals
Buy Now
Relays - 4-1618394-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, SPST-NC 12V COIL

CONTACTOR, SPST-NC 12V COIL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1618394-1 4-1618394-1
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393222-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415055-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393102-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers