Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) AFS1500-FGG256

Description
Fusion® Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA
Request a Quote Datasheet
Description
Fusion® Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - AFS1500-FGG256-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
AFS1500-FGG256-ND
FPGAs (Field Programmable Gate Array) AFS1500-FGG256-ND
Fusion® Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA

Fusion® Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS1500-FGG256 - 860703-AFS1500-FGG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS1500-FGG256
860703-AFS1500-FGG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS1500-FGG256 860703-AFS1500-FGG256
Manufacturer: Microchip Technology Win Source Part Number: 860703-AFS1500-FGG25 6 Series: Fusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 119 Family Name: AFS1500 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 860703-AFS1500-FGG256
Series: Fusion®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 119
Family Name: AFS1500
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AFS1500-FGG256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AFS1500-FGG256
FPGA Programmable Logic Device 696-AFS1500-FGG256
IC FPGA 119 I/O 256FBGA Product overview: AFS1500-FGG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS1500-FGG256 can be used for catalog matching and distributor lookup.

IC FPGA 119 I/O 256FBGA Product overview: AFS1500-FGG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS1500-FGG256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AFS1500-FGG256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AFS1500-FGG256
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AFS1500-FGG256
IC FPGA 119 I/O 256FBGA

IC FPGA 119 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - AFS1500-FGG256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AFS1500-FGG256
FPGAs (Field Programmable Gate Array) AFS1500-FGG256
Fusion® Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA

Fusion® Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AFS1500-FGG256 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AFS1500-FGG256
Embedded - FPGAs (Field Programmable Gate Array) AFS1500-FGG256
IC FPGA 119 I/O 256FBGA

IC FPGA 119 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AFS1500-FGG256-ND 860703-AFS1500-FGG256 696-AFS1500-FGG256 AFS1500-FGG256 AFS1500-FGG256 AFS1500-FGG256
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS1500-FGG256 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-FPBGA (17x17) Other; Tray Other; 256-LBGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 1.50E6 1.50E6 1.50E6
Registers 38400
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details