Win Source Part Number: 1354162-A54SX32-CQ20
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SX
Package: Bulk
Product Status: Active
Package / Case: 208-BFCQFP with Tie Bar
Supplier Device Package: 208-CQFP (75x75)
Base Product Number: A54SX32
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A2C
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Number of I/O: 174
Number of LABs/CLBs: 2880
Number of Gates: 48000
IC FPGA 174 I/O 208CQFP Product overview: A54SX32-CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32-CQ208B can be used for catalog matching and distributor lookup.
IC FPGA 174 I/O 208CQFP
IC FPGA 174 I/O 208CQFP
SX Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1354162-A54SX32-CQ208B | 696-A54SX32-CQ208B | A54SX32-CQ208B | A54SX32-CQ208B | A54SX32-CQ208B |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 48000 | 48000 | 48000 | 48000 | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | Other; 3V ~ 3.6V~ 4.75V ~ 5.25V | Other; 3.3 V, 5 V | Other | Other; 3V ~ 3.6V, 4.75V ~ 5.25V |