Manufacturer: Microsemi Corporation
Win Source Part Number: 859002-A54SX32A-TQ17
Series: SX-A
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 147 176-LQFP
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Number of I/O: 147
Part Status: Obsolete
Family Name: A54SX32A
Categories: Integrated Circuits (ICs)
Case / Package: 176-TQFP (24x24)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 147 I/O 176TQFP Product overview: A54SX32A-TQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-TQ176 can be used for catalog matching and distributor lookup.
IC FPGA 147 I/O 176TQFP
FPGA - Field Programmable Gate Array SXA
SX-A Field Programmable Gate Array (FPGA) IC 147 176-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 859002-A54SX32A-TQ176 | 696-A54SX32A-TQ176 | A54SX32A-TQ176 | A54SX32A-TQ176 | A54SX32A-TQ176 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-TQ176 | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; TQFP; Other; 176-TQFP (24x24) | Other; TQFP | QFP | QFP; Other; 176-LQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 48000 | 48000 | |||
| Logic Cells / Logic Blocks | 2880 | ||||
| Registers | 1980 |