SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
IC FPGA 174 I/O 208CQFP
IC FPGA 174 I/O 208CQFP
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A54SX32A-1CQ208-ND | A54SX32A-1CQ208 | A54SX32A-1CQ208 | A54SX32A-1CQ208 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFCQFP with Tie Bar | QFP; Other; 208-BFCQFP with Tie Bar | ||
| Pins | 208 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |