Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32-TQ176 A54SX32-TQ176

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140503-A54SX32-TQ176 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140503-A54SX32-TQ176 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32-TQ176 - 140503-A54SX32-TQ176 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32-TQ176
140503-A54SX32-TQ176
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32-TQ176 140503-A54SX32-TQ176
Manufacturer: Microsemi Corporation Win Source Part Number: 140503-A54SX32-TQ176 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 140503-A54SX32-TQ176
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 2880
Number of Gates: 48000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 176-TQFP (24x24)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A54SX32-TQ176 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32-TQ176
FPGA Programmable Logic Device 696-A54SX32-TQ176
IC FPGA 147 I/O 176TQFP Product overview: A54SX32-TQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32-TQ176 can be used for catalog matching and distributor lookup.

IC FPGA 147 I/O 176TQFP Product overview: A54SX32-TQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32-TQ176 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A54SX32-TQ176
FPGA - Field Programmable Gate Array A54SX32-TQ176
FPGA - Field Programmable Gate Array SX

FPGA - Field Programmable Gate Array SX

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32-TQ176 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32-TQ176
FPGAs (Field Programmable Gate Array) A54SX32-TQ176
SX Field Programmable Gate Array (FPGA) IC 147 176-LQFP

SX Field Programmable Gate Array (FPGA) IC 147 176-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 140503-A54SX32-TQ176 696-A54SX32-TQ176 A54SX32-TQ176 A54SX32-TQ176
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32-TQ176 FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
System Gates 48000 48000 48000
Package Type QFP; TQFP; Other; 176-TQFP (24x24) Other; TQFP QFP; Other; 176-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V~ 4.75 V ~ 5.25 V Other; 5V Other; 3V ~ 3.6V, 4.75V ~ 5.25V
Logic Cells / Logic Blocks 2880
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details