Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84 A54SX32A-CQ84

Description
Manufacturer: Microchip Technology Win Source Part Number: 851043-A54SX32A-CQ84 Series: SX-A Features: series Field Programmable Gate Array (FPGA) IC 69 Package: Tray Number of I/O: 69 Family Name: A54SX32 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851043-A54SX32A-CQ84 Series: SX-A Features: series Field Programmable Gate Array (FPGA) IC 69 Package: Tray Number of I/O: 69 Family Name: A54SX32 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84 - 851043-A54SX32A-CQ84 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84
851043-A54SX32A-CQ84
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84 851043-A54SX32A-CQ84
Manufacturer: Microchip Technology Win Source Part Number: 851043-A54SX32A-CQ84 Series: SX-A Features: series Field Programmable Gate Array (FPGA) IC 69 Package: Tray Number of I/O: 69 Family Name: A54SX32 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851043-A54SX32A-CQ84
Series: SX-A
Features: series Field Programmable Gate Array (FPGA) IC 69
Package: Tray
Number of I/O: 69
Family Name: A54SX32
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX32A-CQ84-ND
FPGAs (Field Programmable Gate Array) A54SX32A-CQ84-ND
SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A54SX32A-CQ84 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32A-CQ84
FPGA Programmable Logic Device 696-A54SX32A-CQ84
IC FPGA 69 I/O 84CQFP Product overview: A54SX32A-CQ84 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-CQ84 can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 84CQFP Product overview: A54SX32A-CQ84 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-CQ84 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-CQ84
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-CQ84
IC FPGA 69 I/O 84CQFP

IC FPGA 69 I/O 84CQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-CQ84
Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-CQ84
IC FPGA 69 I/O 84CQFP

IC FPGA 69 I/O 84CQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-CQ84
FPGAs (Field Programmable Gate Array) A54SX32A-CQ84
SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 851043-A54SX32A-CQ84 A54SX32A-CQ84-ND 696-A54SX32A-CQ84 A54SX32A-CQ84 A54SX32A-CQ84 A54SX32A-CQ84
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 84-CQFP Exposed Pad and Tie Bar Other; Bulk QFP; Other; 84-CQFP Exposed Pad and Tie Bar
Pins 84 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
System Gates 48000 48000 48000
Registers 1980
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details