Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1BG329

Description
IC FPGA 249 I/O 329BGA
Description
IC FPGA 249 I/O 329BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The A54SX32A-1BG329 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 48,000 system gates and supports up to 360 user-programmable I/O pins. The device operates at a system performance of 250 MHz and an internal performance of 350 MHz, utilizing a 0.22 Oºm / 0.25 Oºm CMOS process technology. This FPGA is hot-swap compliant and power-up/down friendly, eliminating the need for sequencing of supply voltages. It supports multiple voltage levels, including 2.5 V, 3.3 V, and 5 V mixed-voltage operation, with 5 V input tolerance and drive strength. The A54SX32A-1BG329 also includes features such as deterministic user-controllable timing, boundary-scan testing compliant with IEEE Standard 1149.1 (JTAG), and unique in-system diagnostic capabilities with Silicon Explorer II. The device is available in various temperature grades, including commercial, industrial, automotive, and military, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The A54SX32A-1BG329 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 48,000 system gates and supports up to 360 user-programmable I/O pins. The device operates at a system performance of 250 MHz and an internal performance of 350 MHz, utilizing a 0.22 Oºm / 0.25 Oºm CMOS process technology. This FPGA is hot-swap compliant and power-up/down friendly, eliminating the need for sequencing of supply voltages. It supports multiple voltage levels, including 2.5 V, 3.3 V, and 5 V mixed-voltage operation, with 5 V input tolerance and drive strength. The A54SX32A-1BG329 also includes features such as deterministic user-controllable timing, boundary-scan testing compliant with IEEE Standard 1149.1 (JTAG), and unique in-system diagnostic capabilities with Silicon Explorer II. The device is available in various temperature grades, including commercial, industrial, automotive, and military, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1BG329 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1BG329
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1BG329
IC FPGA 249 I/O 329BGA

IC FPGA 249 I/O 329BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1BG329 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1BG329
Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1BG329
IC FPGA 249 I/O 329BGA

IC FPGA 249 I/O 329BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32A-1BG329 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-1BG329
FPGAs (Field Programmable Gate Array) A54SX32A-1BG329
SX-A Field Programmable Gate Array (FPGA) IC 249 329-BBGA

SX-A Field Programmable Gate Array (FPGA) IC 249 329-BBGA

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number A54SX32A-1BG329 A54SX32A-1BG329 A54SX32A-1BG329
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Supply Voltage Other Other; 2.25V ~ 5.25V
Unlock Full Specs
to access all available technical data