Microsemi Corp. FPGA Programmable Logic Device A54SX32A-2FGG144

Description
IC FPGA 111 I/O 144FBGA Product overview: A54SX32A-2FGG144 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-2FGG144 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 111 I/O 144FBGA Product overview: A54SX32A-2FGG144 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-2FGG144 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A54SX32A-2FGG144 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It offers a capacity of 48,000 system gates and supports up to 360 user-programmable I/O pins. The device operates at a system performance of 250 MHz and an internal performance of 350 MHz, making it suitable for high-speed applications. This FPGA features hot-swap compliant I/Os and is power-up/down friendly, eliminating the need for sequencing of supply voltages. It supports multiple voltage levels, including 3.3V, 5V, and 2.5V, with 5V input tolerance and drive strength. The A54SX32A also includes up to 2,012 dedicated flip-flops and allows for 100% resource utilization and pin locking. The device is compliant with 66 MHz PCI standards and offers unique in-system diagnostic capabilities. It supports boundary-scan testing in accordance with IEEE Standard 1149.1 (JTAG) and incorporates Actel Secure Programming Technology with FuseLock,Ñ¢ to prevent reverse engineering. The A54SX32A is available in various temperature grades, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The A54SX32A-2FGG144 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It offers a capacity of 48,000 system gates and supports up to 360 user-programmable I/O pins. The device operates at a system performance of 250 MHz and an internal performance of 350 MHz, making it suitable for high-speed applications. This FPGA features hot-swap compliant I/Os and is power-up/down friendly, eliminating the need for sequencing of supply voltages. It supports multiple voltage levels, including 3.3V, 5V, and 2.5V, with 5V input tolerance and drive strength. The A54SX32A also includes up to 2,012 dedicated flip-flops and allows for 100% resource utilization and pin locking. The device is compliant with 66 MHz PCI standards and offers unique in-system diagnostic capabilities. It supports boundary-scan testing in accordance with IEEE Standard 1149.1 (JTAG) and incorporates Actel Secure Programming Technology with FuseLock,Ñ¢ to prevent reverse engineering. The A54SX32A is available in various temperature grades, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A54SX32A-2FGG144 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32A-2FGG144
FPGA Programmable Logic Device 696-A54SX32A-2FGG144
IC FPGA 111 I/O 144FBGA Product overview: A54SX32A-2FGG144 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-2FGG144 can be used for catalog matching and distributor lookup.

IC FPGA 111 I/O 144FBGA Product overview: A54SX32A-2FGG144 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-2FGG144 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-2FGG144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-2FGG144
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-2FGG144
IC FPGA 111 I/O 144FBGA

IC FPGA 111 I/O 144FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX32A-2FGG144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-2FGG144
FPGAs (Field Programmable Gate Array) A54SX32A-2FGG144
SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA

SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX32A-2FGG144 A54SX32A-2FGG144 A54SX32A-2FGG144
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 48000 48000
Logic Cells / Logic Blocks 2880
Registers 1980
Package Type Other; FBGA Other; 144-LBGA
Internal Frequency 313 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-1 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details