Microsemi Corp. FPGA Programmable Logic Device A54SX32A-1FGG144M

Description
IC FPGA 111 I/O 144FBGA Product overview: A54SX32A-1FGG144M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1FGG144 M can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 111 I/O 144FBGA Product overview: A54SX32A-1FGG144M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1FGG144 M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A54SX32A-1FGG144M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 48,000 system gates and supports up to 360 user-programmable I/O pins. The device operates at a system performance of 250 MHz and an internal performance of 350 MHz, utilizing a 0.22 Oºm / 0.25 Oºm CMOS process technology. This FPGA is designed with several key features, including hot-swap compliant I/Os, power-up/down friendly operation without the need for supply voltage sequencing, and support for multiple voltage levels (2.5 V, 3.3 V, and 5 V). It also includes deterministic, user-controllable timing and unique in-system diagnostic capabilities with Silicon Explorer II. The device supports boundary-scan testing in compliance with IEEE Standard 1149.1 (JTAG) and incorporates Actel Secure Programming Technology with FuseLock,Ñ¢ to prevent reverse engineering. The A54SX32A is available in various temperature grades, making it suitable for a range of applications. It is packaged in a 144-pin Fine Pitch Ball Grid Array (FG144) format. This FPGA is a versatile solution for engineers looking for a reliable and high-performance programmable logic device.

Datasheet Summary
Powered by GS/AI

The A54SX32A-1FGG144M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 48,000 system gates and supports up to 360 user-programmable I/O pins. The device operates at a system performance of 250 MHz and an internal performance of 350 MHz, utilizing a 0.22 Oºm / 0.25 Oºm CMOS process technology. This FPGA is designed with several key features, including hot-swap compliant I/Os, power-up/down friendly operation without the need for supply voltage sequencing, and support for multiple voltage levels (2.5 V, 3.3 V, and 5 V). It also includes deterministic, user-controllable timing and unique in-system diagnostic capabilities with Silicon Explorer II. The device supports boundary-scan testing in compliance with IEEE Standard 1149.1 (JTAG) and incorporates Actel Secure Programming Technology with FuseLock,Ñ¢ to prevent reverse engineering. The A54SX32A is available in various temperature grades, making it suitable for a range of applications. It is packaged in a 144-pin Fine Pitch Ball Grid Array (FG144) format. This FPGA is a versatile solution for engineers looking for a reliable and high-performance programmable logic device.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A54SX32A-1FGG144M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32A-1FGG144M
FPGA Programmable Logic Device 696-A54SX32A-1FGG144M
IC FPGA 111 I/O 144FBGA Product overview: A54SX32A-1FGG144M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1FGG144 M can be used for catalog matching and distributor lookup.

IC FPGA 111 I/O 144FBGA Product overview: A54SX32A-1FGG144M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1FGG144M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32A-1FGG144M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-1FGG144M
FPGAs (Field Programmable Gate Array) A54SX32A-1FGG144M
SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA

SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1FGG144M - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1FGG144M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1FGG144M
IC FPGA 111 I/O 144FBGA

IC FPGA 111 I/O 144FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX32A-1FGG144M A54SX32A-1FGG144M A54SX32A-1FGG144M
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 48000 48000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details