Microchip Technology, Inc. FPGA Programmable Logic Device A54SX32A-1CQ208B

Description
IC FPGA 174 I/O 208CQFP Product overview: A54SX32A-1CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1CQ208B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 174 I/O 208CQFP Product overview: A54SX32A-1CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1CQ208B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32A-1CQ208B
FPGA Programmable Logic Device 696-A54SX32A-1CQ208B
IC FPGA 174 I/O 208CQFP Product overview: A54SX32A-1CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1CQ208B can be used for catalog matching and distributor lookup.

IC FPGA 174 I/O 208CQFP Product overview: A54SX32A-1CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1CQ208B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32A-1CQ208B-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX32A-1CQ208B-ND
FPGAs (Field Programmable Gate Array) A54SX32A-1CQ208B-ND
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar

SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1CQ208B - 909033-A54SX32A-1CQ208B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1CQ208B
909033-A54SX32A-1CQ208B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1CQ208B 909033-A54SX32A-1CQ208B
Manufacturer: Microchip Technology Win Source Part Number: 909033-A54SX32A-1CQ2 08B Series: SX-A Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar Package: 208-BFCQFP with Tie Bar Package: Tray Mounting: Surface Mount Number of I/O: 174 Family Name: A54SX32 Categories: Integrated Circuits (ICs) Case / Package: 208-CQFP (75x75) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 909033-A54SX32A-1CQ208B
Series: SX-A
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
Package: 208-BFCQFP with Tie Bar
Package: Tray
Mounting: Surface Mount
Number of I/O: 174
Family Name: A54SX32
Categories: Integrated Circuits (ICs)
Case / Package: 208-CQFP (75x75)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1CQ208B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1CQ208B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1CQ208B
IC FPGA 174 I/O 208CQFP

IC FPGA 174 I/O 208CQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX32A-1CQ208B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-1CQ208B
FPGAs (Field Programmable Gate Array) A54SX32A-1CQ208B
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar

SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1CQ208B - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1CQ208B
Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1CQ208B
IC FPGA 174 I/O 208CQFP

IC FPGA 174 I/O 208CQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX32A-1CQ208B A54SX32A-1CQ208B-ND 909033-A54SX32A-1CQ208B A54SX32A-1CQ208B A54SX32A-1CQ208B A54SX32A-1CQ208B
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1CQ208B Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 48000 48000 48000
Registers 1980
Package Type Other; Bulk Other; 208-BFCQFP with Tie Bar QFP; Other; 208-CQFP (75x75) QFP; Other; 208-BFCQFP with Tie Bar
Pins 208 208
Internal Frequency 278 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
User I/Os 81 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details