IC FPGA 171 I/O 208CQFP Product overview: A54SX72A-1CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX72A-1CQ208B
SX-A Field Programmable Gate Array (FPGA) IC 171 208-BFCQFP with Tie Bar
Manufacturer: Microchip Technology
Win Source Part Number: 859003-A54SX72A-1CQ2
Series: SX-A
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 171 208-BFCQFP with Tie Bar
Package: 208-BFCQFP with Tie Bar
Package: Tray
Mounting: Surface Mount
Number of I/O: 171
Family Name: A54SX72
Categories: Integrated Circuits (ICs)
Case / Package: 208-CQFP (75x75)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 171 I/O 208CQFP
SX-A Field Programmable Gate Array (FPGA) IC 171 208-BFCQFP with Tie Bar
IC FPGA 171 I/O 208CQFP
IC FPGA 171 I/O 208CQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX72A-1CQ208B | A54SX72A-1CQ208B-ND | 859003-A54SX72A-1CQ208B | A54SX72A-1CQ208B | A54SX72A-1CQ208B | A54SX72A-1CQ208B | A54SX72A-1CQ208B |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-1CQ208B | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 108000 | 108000 | 108000 | 108000 | |||
| Registers | 4024 | ||||||
| Package Type | Other; Bulk | Other; 208-BFCQFP with Tie Bar | QFP; Other; 208-CQFP (75x75) | QFP; Other; 208-BFCQFP with Tie Bar | QFP; Other; 208-BFCQFP with Tie Bar | ||
| Pins | 208 | 208 | |||||
| Internal Frequency | 250 MHz |