IC FPGA 203 I/O 256FBGA Product overview: A54SX72A-2FG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX72A-2FG256I
SX-A Field Programmable Gate Array (FPGA) IC 203 256-BGA
Manufacturer: Microchip Technology
Win Source Part Number: 1318005-A54SX72A-2FG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 203
Number of LABs/CLBs: 6036
Number of Gates: 108000
Voltage - Supply: 2.25V ~ 5.25V
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 256-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A54SX72
RoHS Status: RoHS non-compliant
IC FPGA 203 I/O 256FBGA
IC FPGA 203 I/O 256FBGA
SX-A Field Programmable Gate Array (FPGA) IC 203 256-BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX72A-2FG256I | A54SX72A-2FG256I-ND | 1318005-A54SX72A-2FG256I | A54SX72A-2FG256I | A54SX72A-2FG256I | A54SX72A-2FG256I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 108000 | 108000 | 108000 | 108000 | ||
| Registers | 4024 | |||||
| Package Type | Other; Tray | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | 256 | ||||
| Internal Frequency | 294 MHz |