The A54SX16P-TQ176 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 24,000 system gates and supports up to 175 user-programmable I/O pins. The device operates at internal performance speeds of up to 320 MHz, with a clock-to-out time of 4.4 ns and an input setup time of 0.1 ns. It is compliant with PCI standards, making it suitable for applications requiring high-speed data transfer. This FPGA operates at both 3.3 V and 5.0 V, with 5.0 V input tolerance, and is designed for low power consumption. It includes unique in-system diagnostic capabilities and supports boundary scan testing in compliance with IEEE Standard 1149.1 (JTAG). The A54SX16P-TQ176 is available in a 176-pin TQFP package, making it a compact solution for various applications.
IC FPGA 147 I/O 176TQFP Product overview: A54SX16P-TQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16P-TQ176 can be used for catalog matching and distributor lookup.
SX Field Programmable Gate Array (FPGA) IC 147 176-LQFP
IC FPGA 147 I/O 176TQFP
FPGA - Field Programmable Gate Array SX
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX16P-TQ176 | A54SX16P-TQ176 | A54SX16P-TQ176 | A54SX16P-TQ176 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 24000 | 24000 | ||
| Logic Cells / Logic Blocks | 1452 | |||
| Registers | 528 | |||
| Package Type | Other; TQFP | QFP; Other; 176-LQFP | QFP | |
| Internal Frequency | 240 MHz |