Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32-2BG329

Description
Win Source Part Number: 1228078-A54SX32-2BG3 29 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 2880 Number of Gates: 48000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 329-BBGA Supplier Device Package: 329-PBGA (31x31) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-A54SX32-2BG329 Base Product Number: A54SX32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1228078-A54SX32-2BG3 29 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 2880 Number of Gates: 48000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 329-BBGA Supplier Device Package: 329-PBGA (31x31) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-A54SX32-2BG329 Base Product Number: A54SX32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1228078-A54SX32-2BG329 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1228078-A54SX32-2BG329
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1228078-A54SX32-2BG329
Win Source Part Number: 1228078-A54SX32-2BG3 29 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 2880 Number of Gates: 48000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 329-BBGA Supplier Device Package: 329-PBGA (31x31) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-A54SX32-2BG329 Base Product Number: A54SX32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1228078-A54SX32-2BG329
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 249
Number of LABs/CLBs: 2880
Number of Gates: 48000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 329-BBGA
Supplier Device Package: 329-PBGA (31x31)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2266-A54SX32-2BG329
Base Product Number: A54SX32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A54SX32-2BG329 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32-2BG329
FPGA Programmable Logic Device 696-A54SX32-2BG329
IC FPGA 249 I/O 329BGA Product overview: A54SX32-2BG329 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32-2BG329 can be used for catalog matching and distributor lookup.

IC FPGA 249 I/O 329BGA Product overview: A54SX32-2BG329 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32-2BG329 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32-2BG329
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32-2BG329
IC FPGA 249 I/O 329BGA

IC FPGA 249 I/O 329BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX32-2BG329 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32-2BG329
FPGAs (Field Programmable Gate Array) A54SX32-2BG329
SX Field Programmable Gate Array (FPGA) IC 249 329-BBGA

SX Field Programmable Gate Array (FPGA) IC 249 329-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1228078-A54SX32-2BG329 696-A54SX32-2BG329 A54SX32-2BG329 A54SX32-2BG329
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 48000 48000 48000
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V Other; 3.3 V, 5 V 3.6V; Other Other; 3V ~ 3.6V, 4.75V ~ 5.25V
Registers 1080
Package Type Other; Tray Other; 329-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details