Microchip Technology, Inc. FPGA Programmable Logic Device AFS600-1FGG484K

Description
IC FPGA 172 I/O 484FBGA Product overview: AFS600-1FGG484K from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-1FGG484K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 172 I/O 484FBGA Product overview: AFS600-1FGG484K from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-1FGG484K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AFS600-1FGG484K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AFS600-1FGG484K
FPGA Programmable Logic Device 696-AFS600-1FGG484K
IC FPGA 172 I/O 484FBGA Product overview: AFS600-1FGG484K from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-1FGG484K can be used for catalog matching and distributor lookup.

IC FPGA 172 I/O 484FBGA Product overview: AFS600-1FGG484K from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-1FGG484K can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1381374-AFS600-1FGG484K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1381374-AFS600-1FGG484K
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1381374-AFS600-1FGG484K
Win Source Part Number: 1381374-AFS600-1FGG4 84K Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Fusion® Package: Tray Standard Package: 60 pcs Number of I/O: 172 Total RAM Bits: 110592 Number of Gates: 600000 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AFS600 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381374-AFS600-1FGG484K
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: Fusion®
Package: Tray
Standard Package: 60 pcs
Number of I/O: 172
Total RAM Bits: 110592
Number of Gates: 600000
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -55°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AFS600
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AFS600-1FGG484K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AFS600-1FGG484K
FPGAs (Field Programmable Gate Array) AFS600-1FGG484K
Fusion® Field Programmable Gate Array (FPGA) IC 172 110592 484-BGA

Fusion® Field Programmable Gate Array (FPGA) IC 172 110592 484-BGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - AFS600-1FGG484K - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AFS600-1FGG484K
Embedded - FPGAs (Field Programmable Gate Array) AFS600-1FGG484K
IC FPGA 172 I/O 484FBGA

IC FPGA 172 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-1FGG484K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AFS600-1FGG484K
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AFS600-1FGG484K
IC FPGA 172 I/O 484FBGA

IC FPGA 172 I/O 484FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AFS600-1FGG484K 1381374-AFS600-1FGG484K AFS600-1FGG484K AFS600-1FGG484K AFS600-1FGG484K
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 600000 600000 600000 600000
Registers 13824
Package Type Other; Tray Other; 484-BGA
Pins 484
Internal Frequency 1282 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956I7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details