Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS090-FG256 AFS090-FG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 807342-AFS090-FG256 Packaging: Tray Mounting Style: SMD Number of I/O: 75 Total RAM Bits: 27648 Number of Gates: 90000 Part Status: Obsolete (End Of Life) Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS090
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 807342-AFS090-FG256 Packaging: Tray Mounting Style: SMD Number of I/O: 75 Total RAM Bits: 27648 Number of Gates: 90000 Part Status: Obsolete (End Of Life) Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS090-FG256 - 807342-AFS090-FG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS090-FG256
807342-AFS090-FG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS090-FG256 807342-AFS090-FG256
Manufacturer: Microsemi Corporation Win Source Part Number: 807342-AFS090-FG256 Packaging: Tray Mounting Style: SMD Number of I/O: 75 Total RAM Bits: 27648 Number of Gates: 90000 Part Status: Obsolete (End Of Life) Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS090

Manufacturer: Microsemi Corporation
Win Source Part Number: 807342-AFS090-FG256
Packaging: Tray
Mounting Style: SMD
Number of I/O: 75
Total RAM Bits: 27648
Number of Gates: 90000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AFS090

Buy Now
FPGA Programmable Logic Device - 696-AFS090-FG256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AFS090-FG256
FPGA Programmable Logic Device 696-AFS090-FG256
IC FPGA 75 I/O 256FBGA Product overview: AFS090-FG256 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS090-FG256 can be used for catalog matching and distributor lookup.

IC FPGA 75 I/O 256FBGA Product overview: AFS090-FG256 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS090-FG256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AFS090-FG256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AFS090-FG256
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AFS090-FG256
IC FPGA 75 I/O 256FBGA

IC FPGA 75 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - AFS090-FG256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AFS090-FG256
FPGAs (Field Programmable Gate Array) AFS090-FG256
Fusion® Field Programmable Gate Array (FPGA) IC 75 27648 256-LBGA

Fusion® Field Programmable Gate Array (FPGA) IC 75 27648 256-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 807342-AFS090-FG256 696-AFS090-FG256 AFS090-FG256 AFS090-FG256
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS090-FG256 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 90000 90000 90000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5V Other Other; 1.425V ~ 1.575V
Registers 2304
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details