Microchip Technology, Inc. FPGA Programmable Logic Device A54SX32A-CQ84B

Description
IC FPGA 69 I/O 84CQFP Product overview: A54SX32A-CQ84B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-CQ84B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 69 I/O 84CQFP Product overview: A54SX32A-CQ84B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-CQ84B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A54SX32A-CQ84B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32A-CQ84B
FPGA Programmable Logic Device 696-A54SX32A-CQ84B
IC FPGA 69 I/O 84CQFP Product overview: A54SX32A-CQ84B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-CQ84B can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 84CQFP Product overview: A54SX32A-CQ84B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-CQ84B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84B - 909036-A54SX32A-CQ84B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84B
909036-A54SX32A-CQ84B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84B 909036-A54SX32A-CQ84B
Manufacturer: Microchip Technology Win Source Part Number: 909036-A54SX32A-CQ84 B Series: SX-A Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar Package: 84-CQFP Exposed Pad and Tie Bar Package: Tray Mounting: Surface Mount Number of I/O: 69 Family Name: A54SX32 Categories: Integrated Circuits (ICs) Case / Package: 84-CQFP (42x42) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 909036-A54SX32A-CQ84B
Series: SX-A
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar
Package: 84-CQFP Exposed Pad and Tie Bar
Package: Tray
Mounting: Surface Mount
Number of I/O: 69
Family Name: A54SX32
Categories: Integrated Circuits (ICs)
Case / Package: 84-CQFP (42x42)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84B-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX32A-CQ84B-ND
FPGAs (Field Programmable Gate Array) A54SX32A-CQ84B-ND
SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84B - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-CQ84B
Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-CQ84B
IC FPGA 69 I/O 84CQFP

IC FPGA 69 I/O 84CQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-CQ84B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-CQ84B
IC FPGA 69 I/O 84CQFP

IC FPGA 69 I/O 84CQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-CQ84B
FPGAs (Field Programmable Gate Array) A54SX32A-CQ84B
SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX32A-CQ84B 909036-A54SX32A-CQ84B A54SX32A-CQ84B-ND A54SX32A-CQ84B A54SX32A-CQ84B A54SX32A-CQ84B
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-CQ84B FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 48000 48000 48000
Registers 1980
Package Type Other; Bulk QFP; Other; 84-CQFP (42x42) Other; 84-CQFP Exposed Pad and Tie Bar QFP; Other; 84-CQFP Exposed Pad and Tie Bar
Pins 84 84
Internal Frequency 238 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N - 870607-EPF10K50SFC256-1N - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details