Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AFS090-FGG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1323084-AFS090-FGG25 6 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 75 Total RAM Bits: 27648 Number of Gates: 90000 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 80 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 150-AFS090-FGG256,AF S090-FGG256-ND Base Product Number: AFS090 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1323084-AFS090-FGG25 6 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 75 Total RAM Bits: 27648 Number of Gates: 90000 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 80 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 150-AFS090-FGG256,AF S090-FGG256-ND Base Product Number: AFS090 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323084-AFS090-FGG256 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323084-AFS090-FGG256
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323084-AFS090-FGG256
Manufacturer: Microsemi Corporation Win Source Part Number: 1323084-AFS090-FGG25 6 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 75 Total RAM Bits: 27648 Number of Gates: 90000 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 80 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 150-AFS090-FGG256,AF S090-FGG256-ND Base Product Number: AFS090 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1323084-AFS090-FGG256
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 75
Total RAM Bits: 27648
Number of Gates: 90000
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 150-AFS090-FGG256,AFS090-FGG256-ND
Base Product Number: AFS090
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AFS090-FGG256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AFS090-FGG256
FPGA Programmable Logic Device 696-AFS090-FGG256
IC FPGA 75 I/O 256FBGA Product overview: AFS090-FGG256 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS090-FGG256 can be used for catalog matching and distributor lookup.

IC FPGA 75 I/O 256FBGA Product overview: AFS090-FGG256 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS090-FGG256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AFS090-FGG256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AFS090-FGG256
FPGAs (Field Programmable Gate Array) AFS090-FGG256
Fusion® Field Programmable Gate Array (FPGA) IC 75 27648 256-LBGA

Fusion® Field Programmable Gate Array (FPGA) IC 75 27648 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AFS090-FGG256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AFS090-FGG256
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AFS090-FGG256
IC FPGA 75 I/O 256FBGA

IC FPGA 75 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323084-AFS090-FGG256 696-AFS090-FGG256 AFS090-FGG256 AFS090-FGG256
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 90000 90000 90000
Package Type Other; 256-LBGA Other; FBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5V Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details