SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Manufacturer: Microchip Technology
Win Source Part Number: 1323251-A54SX32A-TQG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 81
Number of LABs/CLBs: 2880
Number of Gates: 48000
Voltage - Supply: 2.25V ~ 5.25V
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 3A991D
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A54SX32
RoHS Status: RoHS Compliant
IC FPGA 81 I/O 100TQFP Product overview: A54SX32A-TQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-TQG100I
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
IC FPGA 81 I/O 100TQFP
IC FPGA 81 I/O 100TQFP
IC FPGA 81 I/O 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A54SX32A-TQG100I-ND | 1323251-A54SX32A-TQG100I | 696-A54SX32A-TQG100I | A54SX32A-TQG100I | A54SX32A-TQG100I | A54SX32A-TQG100I | A54SX32A-TQG100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | 100 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| System Gates | 48000 | 48000 | 48000 | 48000 | 48000 | ||
| Supply Voltage | Other; 2.25V ~ 5.25V | Other; 2.25 V to 5.25 V | Other; 2.25V ~ 5.25V | Other; 2.25V ~ 5.25V | Other |