Win Source Part Number: 1019494-A54SX32-PQG2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 174
Number of LABs/CLBs: 2880
Number of Gates: 48000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A54SX32
IC FPGA 174 I/O 208QFP Product overview: A54SX32-PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32-PQG208M can be used for catalog matching and distributor lookup.
SX Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
IC FPGA 174 I/O 208QFP
SX Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
IC FPGA 174 I/O 208QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1019494-A54SX32-PQG208M | 696-A54SX32-PQG208M | A54SX32-PQG208M-ND | A54SX32-PQG208M | A54SX32-PQG208M | A54SX32-PQG208M |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 48000 | 48000 | 48000 | 48000 | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Supply Voltage | Other; 3V ~ 3.6V~ 4.75V ~ 5.25V | Other; 3.3 V, 5 V | Other; 3V ~ 3.6V, 4.75V ~ 5.25V | 3.6V; Other | ||
| Registers | 1080 | |||||
| Package Type | Other; Tray | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP |