Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) A54SX32A-1PQ208

Description
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
Request a Quote Datasheet
Description
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - A54SX32A-1PQ208-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX32A-1PQ208-ND
FPGAs (Field Programmable Gate Array) A54SX32A-1PQ208-ND
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFQFP

SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A54SX32A-1PQ208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32A-1PQ208
FPGA Programmable Logic Device 696-A54SX32A-1PQ208
IC FPGA 174 I/O 208QFP Product overview: A54SX32A-1PQ208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1PQ208 can be used for catalog matching and distributor lookup.

IC FPGA 174 I/O 208QFP Product overview: A54SX32A-1PQ208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-1PQ208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1354630-A54SX32A-1PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1354630-A54SX32A-1PQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1354630-A54SX32A-1PQ208
Win Source Part Number: 1354630-A54SX32A-1PQ 208 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SX-A Package: Tray Product Status: Obsolete Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Base Product Number: A54SX32A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 2.25V ~ 5.25V Number of I/O: 174 Number of LABs/CLBs: 2880 Number of Gates: 48000

Win Source Part Number: 1354630-A54SX32A-1PQ208
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SX-A
Package: Tray
Product Status: Obsolete
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Base Product Number: A54SX32A
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 2.25V ~ 5.25V
Number of I/O: 174
Number of LABs/CLBs: 2880
Number of Gates: 48000

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32A-1PQ208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-1PQ208
FPGAs (Field Programmable Gate Array) A54SX32A-1PQ208
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFQFP

SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1PQ208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1PQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1PQ208
IC FPGA 174 I/O 208QFP

IC FPGA 174 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1PQ208 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1PQ208
Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1PQ208
IC FPGA 174 I/O 208QFP

IC FPGA 174 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number A54SX32A-1PQ208-ND 696-A54SX32A-1PQ208 1354630-A54SX32A-1PQ208 A54SX32A-1PQ208 A54SX32A-1PQ208 A54SX32A-1PQ208
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Other; Tray QFP; Other; 208-BFQFP QFP
Pins 208
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details