Field Programmable Gate Array, 6144 CLBs, 250000 Gates, CMOS, PQFP208, 0.5 MM PITCH, GREEN, PLASTIC, QFP-208 Product overview: AFS250-PQG208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS250-PQG208I can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 809310-AFS250-PQG208
Packaging: Tray
Mounting Style: SMD
Number of I/O: 93
Total RAM Bits: 36864
Number of Gates: 250000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AFS250
IC FPGA 93 I/O 208QFP
IC FPGA 93 I/O 208QFP
Fusion® Field Programmable Gate Array (FPGA) IC 93 36864 208-BFQFP
FPGA - Field Programmable Gate Array Fusion
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AFS250-PQG208I | 809310-AFS250-PQG208I | AFS250-PQG208I | AFS250-PQG208I | AFS250-PQG208I | AFS250-PQG208I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS250-PQG208I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 250000 | 250000 | 250000 | 250000 | ||
| Registers | 6144 | |||||
| Package Type | Other; PQFP | QFP; Other; 208-BFQFP | QFP; PQFP | QFP; Other; 208-BFQFP | ||
| Internal Frequency | 1099 MHz |