SX-A Field Programmable Gate Array (FPGA) IC 203 256-BFCQFP with Tie Bar
IC FPGA 203 I/O 256CQFP
IC FPGA 203 I/O 256CQFP
SX-A Field Programmable Gate Array (FPGA) IC 203 256-BFCQFP with Tie Bar
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A54SX72A-CQ256B-ND | A54SX72A-CQ256B | A54SX72A-CQ256B | A54SX72A-CQ256B |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BFCQFP with Tie Bar | QFP | QFP; Other; 256-BFCQFP with Tie Bar | |
| Pins | 256 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |