Microchip Technology, Inc. FPGA Programmable Logic Device A54SX32A-2TQ100I

Description
IC FPGA 81 I/O 100TQFP Product overview: A54SX32A-2TQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-2TQ100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 81 I/O 100TQFP Product overview: A54SX32A-2TQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-2TQ100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A54SX32A-2TQ100I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32A-2TQ100I
FPGA Programmable Logic Device 696-A54SX32A-2TQ100I
IC FPGA 81 I/O 100TQFP Product overview: A54SX32A-2TQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-2TQ100I can be used for catalog matching and distributor lookup.

IC FPGA 81 I/O 100TQFP Product overview: A54SX32A-2TQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32A-2TQ100I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031468-A54SX32A-2TQ100I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031468-A54SX32A-2TQ100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031468-A54SX32A-2TQ100I
Win Source Part Number: 1031468-A54SX32A-2TQ 100I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX-A Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 81 Number of LABs/CLBs: 2880 Number of Gates: 48000 Voltage - Supply: 2.25V ~ 5.25V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LFXP3C-3T100C; AT6005-2AU; ECCN: 3A991D Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A54SX32A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1031468-A54SX32A-2TQ100I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX-A
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 81
Number of LABs/CLBs: 2880
Number of Gates: 48000
Voltage - Supply: 2.25V ~ 5.25V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LFXP3C-3T100C; AT6005-2AU;
ECCN: 3A991D
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A54SX32A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32A-2TQ100I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX32A-2TQ100I-ND
FPGAs (Field Programmable Gate Array) A54SX32A-2TQ100I-ND
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-2TQ100I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-2TQ100I
Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-2TQ100I
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-2TQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-2TQ100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-2TQ100I
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX32A-2TQ100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-2TQ100I
FPGAs (Field Programmable Gate Array) A54SX32A-2TQ100I
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX32A-2TQ100I 1031468-A54SX32A-2TQ100I A54SX32A-2TQ100I-ND A54SX32A-2TQ100I A54SX32A-2TQ100I A54SX32A-2TQ100I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 48000 48000 48000 48000
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
User I/Os 81 pins 81 pins 81 pins
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-15 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 71.4 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
3 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details