Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) A54SX32A-1TQ100

Description
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Request a Quote
Description
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A54SX32A-1TQ100 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It offers a capacity of 48,000 system gates and supports up to 360 user-programmable I/O pins. The device operates at a system performance of 250 MHz and an internal performance of 350 MHz, utilizing a 0.22 Oºm / 0.25 Oºm CMOS process technology. Key features include hot-swap compliant I/Os, power-up/down friendly operation without the need for supply voltage sequencing, and compliance with 66 MHz PCI standards. The FPGA supports mixed-voltage operation with input tolerance for 5V and drive strength, making it versatile for various applications. It also includes deterministic, user-controllable timing and unique in-system diagnostic capabilities. The A54SX32A-1TQ100 is available in multiple temperature grades and offers boundary-scan testing in compliance with IEEE Standard 1149.1 (JTAG). It is suitable for applications requiring high resource utilization and pin locking, making it a robust choice for engineers looking for a reliable FPGA solution.

Datasheet Summary
Powered by GS/AI

The A54SX32A-1TQ100 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It offers a capacity of 48,000 system gates and supports up to 360 user-programmable I/O pins. The device operates at a system performance of 250 MHz and an internal performance of 350 MHz, utilizing a 0.22 Oºm / 0.25 Oºm CMOS process technology. Key features include hot-swap compliant I/Os, power-up/down friendly operation without the need for supply voltage sequencing, and compliance with 66 MHz PCI standards. The FPGA supports mixed-voltage operation with input tolerance for 5V and drive strength, making it versatile for various applications. It also includes deterministic, user-controllable timing and unique in-system diagnostic capabilities. The A54SX32A-1TQ100 is available in multiple temperature grades and offers boundary-scan testing in compliance with IEEE Standard 1149.1 (JTAG). It is suitable for applications requiring high resource utilization and pin locking, making it a robust choice for engineers looking for a reliable FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - A54SX32A-1TQ100-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX32A-1TQ100-ND
FPGAs (Field Programmable Gate Array) A54SX32A-1TQ100-ND
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1TQ100 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1TQ100
Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1TQ100
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-1TQ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32A-1TQ100
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32A-1TQ100
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX32A-1TQ100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32A-1TQ100
FPGAs (Field Programmable Gate Array) A54SX32A-1TQ100
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number A54SX32A-1TQ100-ND A54SX32A-1TQ100 A54SX32A-1TQ100 A54SX32A-1TQ100
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details