Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32-1CQ208B

Description
Win Source Part Number: 1229133-A54SX32-1CQ2 08B Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 174 Number of LABs/CLBs: 2880 Number of Gates: 48000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFCQFP with Tie Bar Supplier Device Package: 208-CQFP (75x75) Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): A54SX32-1-CQ208B; ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A54SX32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1229133-A54SX32-1CQ2 08B Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 174 Number of LABs/CLBs: 2880 Number of Gates: 48000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFCQFP with Tie Bar Supplier Device Package: 208-CQFP (75x75) Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): A54SX32-1-CQ208B; ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A54SX32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1229133-A54SX32-1CQ208B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1229133-A54SX32-1CQ208B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1229133-A54SX32-1CQ208B
Win Source Part Number: 1229133-A54SX32-1CQ2 08B Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 174 Number of LABs/CLBs: 2880 Number of Gates: 48000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFCQFP with Tie Bar Supplier Device Package: 208-CQFP (75x75) Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): A54SX32-1-CQ208B; ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A54SX32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1229133-A54SX32-1CQ208B
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 174
Number of LABs/CLBs: 2880
Number of Gates: 48000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 208-BFCQFP with Tie Bar
Supplier Device Package: 208-CQFP (75x75)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): A54SX32-1-CQ208B;
ECCN: 3A001A2C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A54SX32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A54SX32-1CQ208B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32-1CQ208B
FPGA Programmable Logic Device 696-A54SX32-1CQ208B
IC FPGA 174 I/O 208CQFP Product overview: A54SX32-1CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32-1CQ208B can be used for catalog matching and distributor lookup.

IC FPGA 174 I/O 208CQFP Product overview: A54SX32-1CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32-1CQ208B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A54SX32-1CQ208B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX32-1CQ208B
FPGAs (Field Programmable Gate Array) A54SX32-1CQ208B
SX Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar

SX Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX32-1CQ208B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX32-1CQ208B
IC FPGA 174 I/O 208CQFP

IC FPGA 174 I/O 208CQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A54SX32-1CQ208B - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX32-1CQ208B
Embedded - FPGAs (Field Programmable Gate Array) A54SX32-1CQ208B
IC FPGA 174 I/O 208CQFP

IC FPGA 174 I/O 208CQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1229133-A54SX32-1CQ208B 696-A54SX32-1CQ208B A54SX32-1CQ208B A54SX32-1CQ208B A54SX32-1CQ208B
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 48000 48000 48000 48000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V Other; 3.3 V, 5 V Other; 3V ~ 3.6V, 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details