Powell Electronics, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 20 30 40 50 60 70 76 77 78 79 80 81 82 83 84 85 86 87 88 90 100 110 120 130 140 150 200 250 300 308
Product Name Notes
.050 Low Profile Tiger Eye IDC Ribbon Ca
AccliMate IP68 Sealed Circular USB Cable
CABLE ASSEMBLY, CIRCULAR, STRAIG
CABLE ASSEMBLY, RECTANGULAR, RIG
CABLE ASSEMBLY, TEMPERATURE SENSOR
CABLE ASSEMBLY, USB4.0, 30/32/24/26 AWG,
EN2 Cable Assembly, 2 Position Right Ang
EN2 Cable Assembly, 3 Position Right Ang
EN2C2M20,RA OVRMLD,TO SCO,RoHS
EN2C3F20,RA OVRMLD,TO SCO,RoHS
EN2C3M20,RA OVRMLD,TO SCO,RoHS
EN3 Cable Assembly, 2 Position Right Ang
EN3 Cable Assembly, 3 Position Right Ang
EN3 Cable Assembly, 4 Position Right Ang
EN3 Cable Assembly, 5 Position Right Ang
EN3 Cable Assembly, 6 Position Right Ang
EN3 Cable Assembly, 8 Position Right Ang
EN3, 2-Meter Cable, 2 Pin Male Blunt Cut
EN3C2FCX RA OVRMLD,TO SCO,RoHS
EN3C2MCX RA OVRMLD,TO SCO,RoHS
EN3C3FCX RA OVRMLD,TO SCO,RoHS
EN3C3MCX RA OVRMLD,TO SCO,RoHS
EN3C4FCX RA OVRMLD,TO SCO,RoHS
EN3C4MCX RA OVRMLD,TO SCO,RoHS
EN3C5FCX RA OVRMLD,TO SCO,RoHS
EN3C5MCX RA OVRMLD,TO SCO,RoHS
EN3C6FCX RA OVRMLD,TO SCO,RoHS
EN3C6MCX RA OVRMLD,TO SCO,RoHS
EN3C8FCX RA OVRMLD,TO SCO,RoHS
High-Speed / RF Cable Assembly
PCB/FLEX - PCB/FLEX
Power Plug Cable Assembly; End A: Hi-Amp
Power Plug Cable Assembly; End A: Standa
RA S10 TO S&T
RA S10KS TO S&T
RA S760 OVRMLD TO S&T, RoHS
RA S760K OVRMLD TO S&T, RoHS
RA S761K OVRMLD TO S&T, RoHS
RA S761KS OVRMLD TO S&T
RBL, C-10A, 02P, CABLE W/SR
RBL, C-10A, 03P, CABLE W/SR
RBL, C-10A, 2, CABLE W/SR
RBL, C-10A, 3, CABLE W/SR
S10 OVRMLD TO S&T
S10KS OVRMLD TO S&T
S760 OVRMLD TO S&T, RoHS
S760K OVRMLD TO S&T, RoHS
S761K OVRMLD TO S&T, RoHS
S761KS OVRMLD TO S&T
USB-A Male to Female Cable 6ft
USB-A to USB-B Cable 10ft
USB-A to USB-B Cable 6ft
USB-A/C Cable 3ft
VGA Cable 10ft
VGA Cable 3ft
VGA Cable 6ft

<< Prev Next >>