Switchcraft, Inc. Cable Assemblies CARAEN2C3F19790

Description
EN2 Cable Assembly, 3 Position Right Ang
Request a Quote
Description
EN2 Cable Assembly, 3 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN2C3F19790 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C3F19790
Cable Assemblies CARAEN2C3F19790
EN2 Cable Assembly, 3 Position Right Ang

EN2 Cable Assembly, 3 Position Right Ang

Buy Now
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2449 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2449
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2449
CABLE ASSY, 3POS CIR RCPT-FREE END, 197"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 3POS CIR RCPT-FREE END, 197"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN2C3F19790 43AC2449
Product Name Cable Assemblies Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details