Switchcraft, Inc. Cable Assemblies CARAEN3C5M39490

Description
EN3 Cable Assembly, 5 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 5 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C5M39490 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C5M39490
Cable Assemblies CARAEN3C5M39490
EN3 Cable Assembly, 5 Position Right Ang

EN3 Cable Assembly, 5 Position Right Ang

Buy Now
Cable Assy, 5Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2582 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2582
Cable Assy, 5Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2582
CABLE ASSY, 5POS CIR PLUG-FREE END, 394"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:5Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 5POS CIR PLUG-FREE END, 394"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:5Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C5M39490 43AC2582
Product Name Cable Assemblies Cable Assy, 5Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Cable Assembly - 6003A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details