Switchcraft, Inc. Circular Cable Assemblies CARAEN3C2F07990

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2308-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2308-ND
Circular Cable Assemblies SC2308-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - CARAEN3C2F07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C2F07990
Cable Assemblies CARAEN3C2F07990
EN3C2FCX RA OVRMLD,TO SCO,RoHS

EN3C2FCX RA OVRMLD,TO SCO,RoHS

Buy Now
Circular Cable Cord, 2Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall - 01AC7924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 2Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall
01AC7924
Circular Cable Cord, 2Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall 01AC7924
CIRCULAR CABLE CORD, 2POS RCPT, 2M, BLK; Connector Type A:Circular 2 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 2POS RCPT, 2M, BLK; Connector Type A:Circular 2 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2308-ND CARAEN3C2F07990 01AC7924
Product Name Circular Cable Assemblies Cable Assemblies Circular Cable Cord, 2Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details