Switchcraft, Inc. Cable Assemblies CAS761KS07984

Description
S761KS OVRMLD TO S&T
Request a Quote Datasheet
Description
S761KS OVRMLD TO S&T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAS761KS07984 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAS761KS07984
Cable Assemblies CAS761KS07984
S761KS OVRMLD TO S&T

S761KS OVRMLD TO S&T

Buy Now
Barrel Power Cables - SC2241-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
SC2241-ND
Barrel Power Cables SC2241-ND
Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)

Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)

Buy Now Datasheet
Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk; Connector Type A Switchcraft/conxall - 12AC9076 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk; Connector Type A Switchcraft/conxall
12AC9076
Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk; Connector Type A Switchcraft/conxall 12AC9076
CABLE, 2MM DC POW PLUG-FREE END, 2M, BLK; Connector Type A:2mm DC Power Plug; Connector Type B:Free End; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:S761KS Series RoHS Compliant: Yes

CABLE, 2MM DC POW PLUG-FREE END, 2M, BLK; Connector Type A:2mm DC Power Plug; Connector Type B:Free End; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:S761KS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CAS761KS07984 SC2241-ND 12AC9076
Product Name Cable Assemblies Barrel Power Cables Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk; Connector Type A Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details