Switchcraft, Inc. Cable Assemblies CARAEN2C3M04084

Description
EN2 Cable Assembly, 3 Position Right Ang
Request a Quote
Description
EN2 Cable Assembly, 3 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN2C3M04084 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C3M04084
Cable Assemblies CARAEN2C3M04084
EN2 Cable Assembly, 3 Position Right Ang

EN2 Cable Assembly, 3 Position Right Ang

Buy Now
Cable Assy, 3Pos Cir Plug-Free End, 40; Connector To Connector Switchcraft/conxall - 43AC2456 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Plug-Free End, 40; Connector To Connector Switchcraft/conxall
43AC2456
Cable Assy, 3Pos Cir Plug-Free End, 40; Connector To Connector Switchcraft/conxall 43AC2456
CABLE ASSY, 3POS CIR PLUG-FREE END, 40"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:3Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 3POS CIR PLUG-FREE END, 40"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:3Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN2C3M04084 43AC2456
Product Name Cable Assemblies Cable Assy, 3Pos Cir Plug-Free End, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6057A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details