Switchcraft, Inc. Cable Assemblies CARAEN3C6F19790

Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C6F19790 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C6F19790
Cable Assemblies CARAEN3C6F19790
EN3 Cable Assembly, 6 Position Right Ang

EN3 Cable Assembly, 6 Position Right Ang

Buy Now
Cable Assy, 6Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2599
Cable Assy, 6Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2599
CABLE ASSY, 6POS CIR RCPT-FREE END, 197"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 6POS CIR RCPT-FREE END, 197"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C6F19790 43AC2599
Product Name Cable Assemblies Cable Assy, 6Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details