Switchcraft, Inc. Cable Assemblies CARAEN2C2M07984

Description
EN2 Cable Assembly, 2 Position Right Ang
Request a Quote
Description
EN2 Cable Assembly, 2 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN2C2M07984 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C2M07984
Cable Assemblies CARAEN2C2M07984
EN2 Cable Assembly, 2 Position Right Ang

EN2 Cable Assembly, 2 Position Right Ang

Buy Now
Cable Assy, 2Pos Cir Plug-Free End, 79; Connector To Connector Switchcraft/conxall - 43AC2428 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Plug-Free End, 79; Connector To Connector Switchcraft/conxall
43AC2428
Cable Assy, 2Pos Cir Plug-Free End, 79; Connector To Connector Switchcraft/conxall 43AC2428
CABLE ASSY, 2POS CIR PLUG-FREE END, 79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:2Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 2POS CIR PLUG-FREE END, 79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:2Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN2C2M07984 43AC2428
Product Name Cable Assemblies Cable Assy, 2Pos Cir Plug-Free End, 79; Connector To Connector Switchcraft/conxall
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data