Switchcraft, Inc. Cable Assemblies CARAEN3C5F04090

Description
EN3 Cable Assembly, 5 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 5 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C5F04090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C5F04090
Cable Assemblies CARAEN3C5F04090
EN3 Cable Assembly, 5 Position Right Ang

EN3 Cable Assembly, 5 Position Right Ang

Buy Now
Cable Assy, 5Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall - 43AC2558 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
43AC2558
Cable Assy, 5Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall 43AC2558
CABLE ASSY, 5POS CIR RCPT-FREE END, 40"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:5Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 5POS CIR RCPT-FREE END, 40"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:5Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C5F04090 43AC2558
Product Name Cable Assemblies Cable Assy, 5Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details