Switchcraft, Inc. Cable Assemblies CARAEN3C5F19790

Description
EN3 Cable Assembly, 5 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 5 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C5F19790 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C5F19790
Cable Assemblies CARAEN3C5F19790
EN3 Cable Assembly, 5 Position Right Ang

EN3 Cable Assembly, 5 Position Right Ang

Buy Now
Cable Assy, 5Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2569 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2569
Cable Assy, 5Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2569
CABLE ASSY, 5POS CIR RCPT-FREE END, 197"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:5Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 5POS CIR RCPT-FREE END, 197"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:5Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C5F19790 43AC2569
Product Name Cable Assemblies Cable Assy, 5Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Phase-Stable Flex Cable, DC-18GHz, 3.0 ft. (0.9m) - CBN-3FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details