Switchcraft, Inc. Cable Assemblies CARAEN3C4M39484

Description
EN3 Cable Assembly, 4 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 4 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C4M39484 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C4M39484
Cable Assemblies CARAEN3C4M39484
EN3 Cable Assembly, 4 Position Right Ang

EN3 Cable Assembly, 4 Position Right Ang

Buy Now
Cable Assy, 4Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2551 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2551
Cable Assy, 4Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2551
CABLE ASSY, 4POS CIR PLUG-FREE END, 394"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 4POS CIR PLUG-FREE END, 394"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C4M39484 43AC2551
Product Name Cable Assemblies Cable Assy, 4Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6020A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details