Specialized Cables 2-M Cbl 4 Pin F Blunt Cut RA Product overview: CARAEN3C4F07990 from Switchcraft is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Specialized Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 467-CARAEN3C4F07990 can be used for catalog matching and distributor lookup.
Cable Assembly 6.56' (2.00m)
EN3C4FCX RA OVRMLD,TO SCO,RoHS
Manufacturer: Switchcraft Inc.
Win Source Part Number: 770876-CARAEN3C4F079
Series: EN3
Color: Black
Connector Type: Circular 04 pos Female, Right Angle to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Usage: Industrial Environments - IP68
Family Name: CARAEN3C4F07990
Categories: Cable Assemblies
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
CIRCULAR CABLE CORD, 4POS RCPT, 2M, BLK; Connector Type A:Circular 4 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 467-CARAEN3C4F07990 | SC2312-ND | CARAEN3C4F07990 | 770876-CARAEN3C4F07990 | 01AC7928 |
| Product Name | Cable Assembly | Circular Cable Assemblies | Cable Assemblies | Circular Cable Assemblies - CARAEN3C4F07990 | Circular Cable Cord, 4Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |