Switchcraft, Inc. Circular Cable Assemblies CARAEN3C5M07990

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2315-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2315-ND
Circular Cable Assemblies SC2315-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - CARAEN3C5M07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C5M07990
Cable Assemblies CARAEN3C5M07990
EN3C5MCX RA OVRMLD,TO SCO,RoHS

EN3C5MCX RA OVRMLD,TO SCO,RoHS

Buy Now
Laguna Hills, CA, United States
Circular Cable Assemblies - CARAEN3C5M07990
1094762-CARAEN3C5M07990
Circular Cable Assemblies - CARAEN3C5M07990 1094762-CARAEN3C5M07990
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094762-CARAEN3C5M07 990 Color: Black Connector Type: Circular 05 pos Male, Right Angle to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Usage: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094762-CARAEN3C5M07990
Color: Black
Connector Type: Circular 05 pos Male, Right Angle to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Usage: Industrial Environments - IP68
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Cable Cord, 5Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall - 01AC7931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 5Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall
01AC7931
Circular Cable Cord, 5Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall 01AC7931
CIRCULAR CABLE CORD, 5POS PLUG, 2M, BLK; Connector Type A:Circular 5 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 5POS PLUG, 2M, BLK; Connector Type A:Circular 5 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2315-ND CARAEN3C5M07990 1094762-CARAEN3C5M07990 01AC7931
Product Name Circular Cable Assemblies Cable Assemblies Circular Cable Assemblies - CARAEN3C5M07990 Circular Cable Cord, 5Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details