Switchcraft, Inc. Circular Cable Assemblies - CARAEN3C5F07990 CARAEN3C5F07990

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 1027082-CARAEN3C5F07 990 Color: Black Connector Type: Circular 05 pos Female, Right Angle to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Usage: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 1027082-CARAEN3C5F07 990 Color: Black Connector Type: Circular 05 pos Female, Right Angle to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Usage: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - CARAEN3C5F07990
1027082-CARAEN3C5F07990
Circular Cable Assemblies - CARAEN3C5F07990 1027082-CARAEN3C5F07990
Manufacturer: Switchcraft Inc. Win Source Part Number: 1027082-CARAEN3C5F07 990 Color: Black Connector Type: Circular 05 pos Female, Right Angle to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Usage: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1027082-CARAEN3C5F07990
Color: Black
Connector Type: Circular 05 pos Female, Right Angle to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Usage: Industrial Environments - IP68
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circular Cable Assemblies - SC2314-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2314-ND
Circular Cable Assemblies SC2314-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - CARAEN3C5F07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C5F07990
Cable Assemblies CARAEN3C5F07990
EN3C5FCX RA OVRMLD,TO SCO,RoHS

EN3C5FCX RA OVRMLD,TO SCO,RoHS

Buy Now
Circular Cable Cord, 5Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall - 01AC7930 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 5Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall
01AC7930
Circular Cable Cord, 5Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall 01AC7930
CIRCULAR CABLE CORD, 5POS RCPT, 2M, BLK; Connector Type A:Circular 5 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 5POS RCPT, 2M, BLK; Connector Type A:Circular 5 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1027082-CARAEN3C5F07990 SC2314-ND CARAEN3C5F07990 01AC7930
Product Name Circular Cable Assemblies - CARAEN3C5F07990 Circular Cable Assemblies Cable Assemblies Circular Cable Cord, 5Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details