EN3C4MCX RA OVRMLD,TO SCO,RoHS
Specialized Cables 2-M Cbl 4 Pin M Blunt Cut RA Product overview: CARAEN3C4M07990 from Switchcraft is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Specialized Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 467-CARAEN3C4M07990 can be used for catalog matching and distributor lookup.
Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094761-CARAEN3C4M07
Color: Black
Connector Type: Circular 04 pos Male, Right Angle to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Usage: Industrial Environments - IP68
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Cable Assembly 6.56' (2.00m)
CIRCULAR CABLE CORD, 4POS PLUG, 2M, BLK; Connector Type A:Circular 4 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CARAEN3C4M07990 | 467-CARAEN3C4M07990 | 1094761-CARAEN3C4M07990 | SC2313-ND | 01AC7929 |
| Product Name | Cable Assemblies | Cable Assembly | Circular Cable Assemblies - CARAEN3C4M07990 | Circular Cable Assemblies | Circular Cable Cord, 4Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall |
| Standards / Certifications | RoHS | RoHS | RoHS |