Switchcraft, Inc. Cable Assemblies CARAEN3C5M39484

Description
EN3 Cable Assembly, 5 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 5 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C5M39484 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C5M39484
Cable Assemblies CARAEN3C5M39484
EN3 Cable Assembly, 5 Position Right Ang

EN3 Cable Assembly, 5 Position Right Ang

Buy Now
Cable Assy, 5Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2581
Cable Assy, 5Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2581
CABLE ASSY, 5POS CIR PLUG-FREE END, 394"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:5Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 5POS CIR PLUG-FREE END, 394"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:5Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C5M39484 43AC2581
Product Name Cable Assemblies Cable Assy, 5Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details