Switchcraft, Inc. Circular Cable Assemblies CARAEN3C2M07990

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2309-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2309-ND
Circular Cable Assemblies SC2309-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - CARAEN3C2M07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C2M07990
Cable Assemblies CARAEN3C2M07990
EN3C2MCX RA OVRMLD,TO SCO,RoHS

EN3C2MCX RA OVRMLD,TO SCO,RoHS

Buy Now
Circular Cable Cord, 2Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall - 01AC7925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 2Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall
01AC7925
Circular Cable Cord, 2Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall 01AC7925
CIRCULAR CABLE CORD, 2POS PLUG, 2M, BLK; Connector Type A:Circular 2 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 2POS PLUG, 2M, BLK; Connector Type A:Circular 2 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2309-ND CARAEN3C2M07990 01AC7925
Product Name Circular Cable Assemblies Cable Assemblies Circular Cable Cord, 2Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details