Switchcraft, Inc. Barrel Power Cables CAS10KS07984

Description
Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cables - SC2242-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
SC2242-ND
Barrel Power Cables SC2242-ND
Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)

Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)

Buy Now Datasheet
Cable Assemblies - CAS10KS07984 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAS10KS07984
Cable Assemblies CAS10KS07984
S10KS OVRMLD TO S&T

S10KS OVRMLD TO S&T

Buy Now
Cable Assemblies - Barrel - Power Cables - 1051057-CAS10KS07984 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Barrel - Power Cables
1051057-CAS10KS07984
Cable Assemblies - Barrel - Power Cables 1051057-CAS10KS07984
Win Source Part Number: 1051057-CAS10KS07984 Category: Cable Assemblies>Barrel - Power Cables Series: S10KS Connector Type: 2.0mm ID, 5.5mm OD Package: Bulk Length: 6.6' (2.00m) Cable Type: Round Shielding: Unshielded Standard Package: 25 Style: Plug to Wire Leads ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Switchcraft Inc. Other Names: SC2242 Base Product Number: CAS10K

Win Source Part Number: 1051057-CAS10KS07984
Category: Cable Assemblies>Barrel - Power Cables
Series: S10KS
Connector Type: 2.0mm ID, 5.5mm OD
Package: Bulk
Length: 6.6' (2.00m)
Cable Type: Round
Shielding: Unshielded
Standard Package: 25
Style: Plug to Wire Leads
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Switchcraft Inc.
Other Names: SC2242
Base Product Number: CAS10K

Buy Now Datasheet
Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk; Connector Type A Switchcraft/conxall - 03AC1196 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk; Connector Type A Switchcraft/conxall
03AC1196
Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk; Connector Type A Switchcraft/conxall 03AC1196
CABLE, 2MM DC POW PLUG-FREE END, 2M, BLK; Connector Type A:2mm DC Power Plug; Connector Type B:Free End; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:S10KS Series RoHS Compliant: Yes

CABLE, 2MM DC POW PLUG-FREE END, 2M, BLK; Connector Type A:2mm DC Power Plug; Connector Type B:Free End; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:S10KS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2242-ND CAS10KS07984 1051057-CAS10KS07984 03AC1196
Product Name Barrel Power Cables Cable Assemblies Cable Assemblies - Barrel - Power Cables Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk; Connector Type A Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details