Switchcraft, Inc. Cable Assemblies CARAEN3C6F04090

Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C6F04090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C6F04090
Cable Assemblies CARAEN3C6F04090
EN3 Cable Assembly, 6 Position Right Ang

EN3 Cable Assembly, 6 Position Right Ang

Buy Now
Cable Assy, 6Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall - 43AC2588 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
43AC2588
Cable Assy, 6Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall 43AC2588
CABLE ASSY, 6POS CIR RCPT-FREE END, 40"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 6POS CIR RCPT-FREE END, 40"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C6F04090 43AC2588
Product Name Cable Assemblies Cable Assy, 6Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details