Manufacturer: Switchcraft Inc.
Win Source Part Number: 770877-CARAEN3C6F079
Series: EN3
Color: Black
Connector Type: Circular 06 pos Female, Right Angle to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Usage: Industrial Environments - IP68
Family Name: CARAEN3C6F07990
Categories: Cable Assemblies
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Cable Assembly 6.56' (2.00m)
EN3C6FCX RA OVRMLD,TO SCO,RoHS
CIRCULAR CABLE CORD, 6POS RCPT, 2M, BLK; Connector Type A:Circular 6 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 770877-CARAEN3C6F07990 | SC2316-ND | CARAEN3C6F07990 | 01AC7932 |
| Product Name | Circular Cable Assemblies - CARAEN3C6F07990 | Circular Cable Assemblies | Cable Assemblies | Circular Cable Cord, 6Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |