Switchcraft, Inc. Cable Assemblies CARAEN3C6F04084

Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C6F04084 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C6F04084
Cable Assemblies CARAEN3C6F04084
EN3 Cable Assembly, 6 Position Right Ang

EN3 Cable Assembly, 6 Position Right Ang

Buy Now
Cable Assy, 6Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall - 43AC2587 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
43AC2587
Cable Assy, 6Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall 43AC2587
CABLE ASSY, 6POS CIR RCPT-FREE END, 40"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 6POS CIR RCPT-FREE END, 40"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C6F04084 43AC2587
Product Name Cable Assemblies Cable Assy, 6Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details